TE Connectivity Inductive Proximity Sensors 50100909-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : M3 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : M3 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 50100909-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
50100909-SE
Inductive Proximity Sensors 50100909-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 3 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 2 MM  [.079 INCH ] Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : M3 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable 2 m
  • Number of Conductors : 3

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 2 MM  [.079 INCH ]
  • Standard Object Size : 12 x 12 MM  [.47 x .47 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 800

Housing Features


  • Housing Series : M3

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 50100909-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0790 inch (2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003601-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004656-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Inductive Proximity Sensors - 5000005417-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000276-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details