TE Connectivity Inductive Proximity Sensors 50100015-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 11 x 11 MM  [.43 x .43 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 11 x 11 MM  [.43 x .43 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 50100015-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
50100015-SE
Inductive Proximity Sensors 50100015-SE
Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 25 G  [.881 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 3.24 MM  [.127 INCH ] Nominal Sensing Distance : 4 MM  [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 11 x 11 MM  [.43 x .43 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 400 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 25 G  [.881 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 3.24 MM  [.127 INCH ]
  • Nominal Sensing Distance : 4 MM  [.157 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 11 x 11 MM  [.43 x .43 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 400

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : < 5%
  • Ripple (PCT) : 5

Usage Conditions


  • Explosion Protection : Ex ia / Ex tb
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 50100015-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1570 inch (3.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001001-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Closed
Electrical Connection AC/DC
View Details
Inductive Proximity Sensors - 5000002592-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000003868-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details
Photoelectric Proximity Sensors - 5000003844-SE - TE Connectivity
Specs
Operation Distance 78.74 inch (2000 mm)
Switch Type Normally Open
View Details