TE Connectivity
Cable Braids
5002183001
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin
Dimensions Product Length : 50 M [164.04 FT ] Weight (Nominal) (KGKM) : 190
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Reel Packaging Quantity : 50
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin
Dimensions Product Length : 50 M [164.04 FT ] Weight (Nominal) (KGKM) : 190
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Reel Packaging Quantity : 50
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Material : Copper Primary Product Plating Material : Tin
Dimensions Product Length : 50 M [164.04 FT ] Weight (Nominal) (KGKM) : 190
Other Braid Coverage (PCT) : 93
Packaging Features Packaging Method : Reel Packaging Quantity : 50
Usage Conditions Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Body Features
- Primary Product Material : Copper
- Primary Product Plating Material : Tin
Dimensions
- Product Length : 50 M [164.04 FT ]
- Weight (Nominal) (KGKM) : 190
Other
- Braid Coverage (PCT) : 93
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 50
Usage Conditions
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
5002183001 |
5002183001 |
|
Product Name
|
Cable Braids |
shrink tube |
|
Sleeving
|
Mesh / Braided Sleeving
|
Shrink Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details