TE Connectivity Board Mount Pressure Sensors 5001551-F

Description
Configuration Features Tubes : Short Tube Dimensions Dimensions : 24.5 x 17.8 MM  [.96 X .70 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% of reading Output Interface : I2C or SPI Output/Span : 24 bit I2C Pressure (MBAR) : -12.5 - 12.5 Proof Pressure Range : 2 bar Resolution : .7 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Tubes : Short Tube Dimensions Dimensions : 24.5 x 17.8 MM  [.96 X .70 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% of reading Output Interface : I2C or SPI Output/Span : 24 bit I2C Pressure (MBAR) : -12.5 - 12.5 Proof Pressure Range : 2 bar Resolution : .7 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5001551-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5001551-F
Board Mount Pressure Sensors 5001551-F
Configuration Features Tubes : Short Tube Dimensions Dimensions : 24.5 x 17.8 MM  [.96 X .70 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 3 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ±1.5% of reading Output Interface : I2C or SPI Output/Span : 24 bit I2C Pressure (MBAR) : -12.5 - 12.5 Proof Pressure Range : 2 bar Resolution : .7 Other Sensor Options : No Option Packaging Features Board Level Pressure Sensor Package : Surface Mountable Package Style : Dual Vertical Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Tubes : Short Tube

Dimensions


  • Dimensions : 24.5 x 17.8 MM  [.96 X .70 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 3 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ±1.5% of reading
  • Output Interface : I2C or SPI
  • Output/Span : 24 bit I2C
  • Pressure (MBAR) : -12.5 - 12.5
  • Proof Pressure Range : 2 bar
  • Resolution : .7

Other


  • Sensor Options : No Option

Packaging Features


  • Board Level Pressure Sensor Package : Surface Mountable
  • Package Style : Dual Vertical

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 5001551-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11020955-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 2500 psi (1759 m H2O)
View Details
Pressure Transducers - 10218628-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10219017-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Board Mount Pressure Sensors - 1010380-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details