Configuration Features Electrical Connection : Flex strip
Dimensions Product Diameter : 19 MM [.748 INCH ] Product Height : 13 MM [.511 INCH ]
Electrical Characteristics Supply Current (MAMP) : 2
Operation/Applicatio
n Pressure (PSI) : 1.01 Proof Pressure Range : 2X
Other Non-Linearity ± (PCT) : .1 Port Fitting : Weld ring
Product Type Features Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules Pressure Type : Gauge Sensor Package : Threaded Process Fittings, O-Ring Mount
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : .07
Configuration Features
- Electrical Connection : Flex strip
Dimensions
- Product Diameter : 19 MM [.748 INCH ]
- Product Height : 13 MM [.511 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 2
Operation/Application
- Pressure (PSI) : 1.01
- Proof Pressure Range : 2X
Other
- Non-Linearity ± (PCT) : .1
- Port Fitting : Weld ring
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor, Analog Pressure Sensor Modules
- Pressure Type : Gauge
- Sensor Package : Threaded Process Fittings, O-Ring Mount
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : .07