TE Connectivity Board Mount Pressure Sensors 5000648-F

Description
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : Analog Pressure (PSI) : .021 Pressure : 15.2 MMH2O  [.602 INH2O ] Pressure (MMHG) : 1.12 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole, J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-10 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : Analog Pressure (PSI) : .021 Pressure : 15.2 MMH2O  [.602 INH2O ] Pressure (MMHG) : 1.12 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole, J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-10 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5000648-F - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5000648-F
Board Mount Pressure Sensors 5000648-F
Electrical Characteristics Supply Voltage Range (V) : 2.7 - 3.6 Operation/Applicatio n Output Interface : Analog Pressure (PSI) : .021 Pressure : 15.2 MMH2O  [.602 INH2O ] Pressure (MMHG) : 1.12 Pressure Accuracy : ± 0.5% F.S Proof Pressure Range : 2 bar Other Sensor Options : Short Tube Packaging Features Sensor Port Configuration : Dual Sideport Product Type Features Leg Style : Through Hole, J Style Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-10 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7 - 3.6

Operation/Application


  • Output Interface : Analog
  • Pressure (PSI) : .021
  • Pressure : 15.2 MMH2O  [.602 INH2O ]
  • Pressure (MMHG) : 1.12
  • Pressure Accuracy : ± 0.5% F.S
  • Proof Pressure Range : 2 bar

Other


  • Sensor Options : Short Tube

Packaging Features


  • Sensor Port Configuration : Dual Sideport

Product Type Features


  • Leg Style : Through Hole, J Style
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-10

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : .001
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 5000648-F
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216913-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Media Isolated Pressure Sensors - 1014396-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 14.5 psi (10.2 m H2O)
View Details
Pressure Transducers - 10220993-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 45000 psi (31670 m H2O)
View Details
Board Mount Pressure Sensors - 1006938-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details