TE Connectivity Board Mount Pressure Sensors 5000643-H

Description
Configuration Features Leads/Pins : Through Hole, J Lead Tubes : Short Tube Dimensions Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog Pressure (PSI) : .014 Pressure : 1 MBAR  [.401 INH2O ] Pressure (MMHG) : .75 Proof Pressure Range : 2 bar Packaging Features Board Level Pressure Sensor Package : SOIC-10 Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001
Request a Quote
Description
Configuration Features Leads/Pins : Through Hole, J Lead Tubes : Short Tube Dimensions Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog Pressure (PSI) : .014 Pressure : 1 MBAR  [.401 INH2O ] Pressure (MMHG) : .75 Proof Pressure Range : 2 bar Packaging Features Board Level Pressure Sensor Package : SOIC-10 Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5000643-H - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5000643-H
Board Mount Pressure Sensors 5000643-H
Configuration Features Leads/Pins : Through Hole, J Lead Tubes : Short Tube Dimensions Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog Pressure (PSI) : .014 Pressure : 1 MBAR  [.401 INH2O ] Pressure (MMHG) : .75 Proof Pressure Range : 2 bar Packaging Features Board Level Pressure Sensor Package : SOIC-10 Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : .001

Configuration Features


  • Leads/Pins : Through Hole, J Lead
  • Tubes : Short Tube

Dimensions


  • Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 4.75 - 5.25

Operation/Application


  • Board Level Pressure Sensor Accuracy : ± 0.5% F.S
  • Interface Type : SPI
  • Output Interface : Analog
  • Pressure (PSI) : .014
  • Pressure : 1 MBAR  [.401 INH2O ]
  • Pressure (MMHG) : .75
  • Proof Pressure Range : 2 bar

Packaging Features


  • Board Level Pressure Sensor Package : SOIC-10
  • Package Style : Dual Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : .001
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 5000643-H
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10216320-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Transducers - 10200705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Board Mount Pressure Sensors - 1010443-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1810 psi (0.1274 m H2O)
View Details
Pressure Transducers - 10219017-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details