TE Connectivity Board Mount Pressure Sensors 5000641-H

Description
Configuration Features Leads/Pins : Through Hole, J Lead Tubes : Short Tube Dimensions Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog Pressure (PSI) : .007 Pressure : .5 MBAR  [.2 INH2O ] Pressure (MMHG) : .375 Proof Pressure Range : 2 bar Packaging Features Board Level Pressure Sensor Package : 10 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Configuration Features Leads/Pins : Through Hole, J Lead Tubes : Short Tube Dimensions Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog Pressure (PSI) : .007 Pressure : .5 MBAR  [.2 INH2O ] Pressure (MMHG) : .375 Proof Pressure Range : 2 bar Packaging Features Board Level Pressure Sensor Package : 10 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5000641-H - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5000641-H
Board Mount Pressure Sensors 5000641-H
Configuration Features Leads/Pins : Through Hole, J Lead Tubes : Short Tube Dimensions Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ] Electrical Characteristics Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.6 Operation/Applicatio n Board Level Pressure Sensor Accuracy : ± 0.5% F.S Interface Type : SPI Output Interface : Analog Pressure (PSI) : .007 Pressure : .5 MBAR  [.2 INH2O ] Pressure (MMHG) : .375 Proof Pressure Range : 2 bar Packaging Features Board Level Pressure Sensor Package : 10 pin DIL Package Style : Dual Sideport Product Type Features Board Level Pressure Sensor Style : Differential Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Leads/Pins : Through Hole, J Lead
  • Tubes : Short Tube

Dimensions


  • Dimensions : 17.7 x 18.04 MM  [.69 -.71 INCH ]

Electrical Characteristics


  • Board Level Pressure Sensor Supply Voltage (V) : 2.7 - 3.6

Operation/Application


  • Board Level Pressure Sensor Accuracy : ± 0.5% F.S
  • Interface Type : SPI
  • Output Interface : Analog
  • Pressure (PSI) : .007
  • Pressure : .5 MBAR  [.2 INH2O ]
  • Pressure (MMHG) : .375
  • Proof Pressure Range : 2 bar

Packaging Features


  • Board Level Pressure Sensor Package : 10 pin DIL
  • Package Style : Dual Sideport

Product Type Features


  • Board Level Pressure Sensor Style : Differential
  • Board Level Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 5000641-H
Product Name Board Mount Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010446-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10211376-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10209125-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details