TE Connectivity M8/M12 Cable Assemblies 5000012881-SE

Description
Body Features Cable Color : Gray Jacket Material : PVC Wire Color (Base) : Brown-White-Blue Configuration Features Number of Positions : 3 Dimensions Wire Size (MMSQ) : .75 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Jacket Material : PVC Wire Color (Base) : Brown-White-Blue Configuration Features Number of Positions : 3 Dimensions Wire Size (MMSQ) : .75 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 5000012881-SE - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
5000012881-SE
M8/M12 Cable Assemblies 5000012881-SE
Body Features Cable Color : Gray Jacket Material : PVC Wire Color (Base) : Brown-White-Blue Configuration Features Number of Positions : 3 Dimensions Wire Size (MMSQ) : .75 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Jacket Material : PVC
  • Wire Color (Base) : Brown-White-Blue

Configuration Features


  • Number of Positions : 3

Dimensions


  • Wire Size (MMSQ) : .75

Housing Features


  • Housing Material : Nylon

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Receptacle
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5000012881-SE
Product Name M8/M12 Cable Assemblies
Product Type M12 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 080935-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers