Body Features Body Style : Metallic Flat Device Form Factor : Non-Tubular Jacket Material : PVC
Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable
Contact Features Switching Contact Type : NO
Dimensions Cable Length : 2 M [6.56 FT ] Nominal Sensing Distance : 10 MM [.394 INCH ] Standard Object Size : 50 x 50 MM [1.97 x 1.97 INCH ]
Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 100
Housing Features Housing Series : K1
Mechanical Attachment Mounting Alignment Type : Flush
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Indicator Type : LED
Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
Body Features
- Body Style : Metallic Flat
- Device Form Factor : Non-Tubular
- Jacket Material : PVC
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
- Sensing Control : Adjustable
Contact Features
- Switching Contact Type : NO
Dimensions
- Cable Length : 2 M [6.56 FT ]
- Nominal Sensing Distance : 10 MM [.394 INCH ]
- Standard Object Size : 50 x 50 MM [1.97 x 1.97 INCH ]
Electrical Characteristics
- Supply Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 100
Housing Features
Mechanical Attachment
- Mounting Alignment Type : Flush
Operation/Application
- Electrical Configuration : DC - NAMUR
- Indicator Type : LED
Usage Conditions
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust