Body Features Body Style : Metallic Flat Device Form Factor : Tubular
Configuration Features Electrical Connection : 4 Pin 7/8" Connector Output Configuration : PNP
Contact Features Switching Contact Type : NO
Dimensions Product Diameter : 37.5 MM [1.476 INCH ] Product Length : 117 MM [4.61 INCH ]
Electrical Characteristics Supply Voltage Range (VDC) : 24 Switching Frequency (Max) (HZ) : 100
Housing Features Housing Material : Stainless Steel
Industry Standards IP Rating : IP66
Operation/Applicatio
n Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions Operating Environment : Potentially Explosive Atmosphere Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Body Style : Metallic Flat
- Device Form Factor : Tubular
Configuration Features
- Electrical Connection : 4 Pin 7/8" Connector
- Output Configuration : PNP
Contact Features
- Switching Contact Type : NO
Dimensions
- Product Diameter : 37.5 MM [1.476 INCH ]
- Product Length : 117 MM [4.61 INCH ]
Electrical Characteristics
- Supply Voltage Range (VDC) : 24
- Switching Frequency (Max) (HZ) : 100
Housing Features
- Housing Material : Stainless Steel
Industry Standards
Operation/Application
- Operational Use Specification : Potentially Explosive Atmosphere
Usage Conditions
- Operating Environment : Potentially Explosive Atmosphere
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]