TE Connectivity Magnetic Proximity Sensors 5000012758-SE

Description
Body Features Body Style : Metallic Threaded Cable Color : Blue Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : NAMUR Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Product Diameter : 18 MM  [.708 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Ripple (PCT) : 5 Signal Characteristics Signaling Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Cable Color : Blue Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : NAMUR Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Product Diameter : 18 MM  [.708 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Ripple (PCT) : 5 Signal Characteristics Signaling Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000012758-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000012758-SE
Magnetic Proximity Sensors 5000012758-SE
Body Features Body Style : Metallic Threaded Cable Color : Blue Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : NAMUR Contact Features Switching Output Contact Type : NO Dimensions Cable Length : 2 M  [6.561 FT ] Product Diameter : 18 MM  [.708 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Ripple (PCT) : 5 Signal Characteristics Signaling Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Cable Color : Blue
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 120 G  [4.233 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2
  • Output Configuration : NAMUR

Contact Features


  • Switching Output Contact Type : NO

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Product Diameter : 18 MM  [.708 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 200

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Hysteresis : < 20%
  • Operational Use Specification : Common Industrial Areas
  • Ripple (PCT) : 5

Signal Characteristics


  • Signaling Indicator Type : Back LED

Usage Conditions


  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000012758-SE
Product Name Magnetic Proximity Sensors
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001766-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000792-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Photodiode Sensors - 3006974-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004065-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details