TE Connectivity Inductive Proximity Sensors 5000012655-SE

Description
Body Features Body Style : Metallic Flat Cable Color : Blue Device Form Factor : Tubular Jacket Material : PU Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : DC - NAMUR Contact Features Switching Contact Type : NC Dimensions Cable Length : 3 M  [9.84 FT ] Nominal Sensing Distance : 2.1 MM  [.083 INCH ] Product Length : 25 MM  [.984 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 600 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP65 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Indicator Type : Backlight Ripple (PCT) : 5 Usage Conditions Explosion Protection : Intrinsic Safety and Dustproof by Enclosure Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Flat Cable Color : Blue Device Form Factor : Tubular Jacket Material : PU Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : DC - NAMUR Contact Features Switching Contact Type : NC Dimensions Cable Length : 3 M  [9.84 FT ] Nominal Sensing Distance : 2.1 MM  [.083 INCH ] Product Length : 25 MM  [.984 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 600 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP65 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Indicator Type : Backlight Ripple (PCT) : 5 Usage Conditions Explosion Protection : Intrinsic Safety and Dustproof by Enclosure Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000012655-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000012655-SE
Inductive Proximity Sensors 5000012655-SE
Body Features Body Style : Metallic Flat Cable Color : Blue Device Form Factor : Tubular Jacket Material : PU Product Weight : 50 G  [1.76 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : DC - NAMUR Contact Features Switching Contact Type : NC Dimensions Cable Length : 3 M  [9.84 FT ] Nominal Sensing Distance : 2.1 MM  [.083 INCH ] Product Length : 25 MM  [.984 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 600 Industry Standards Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65 IP Rating : IP69K, IP65 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Indicator Type : Backlight Ripple (PCT) : 5 Usage Conditions Explosion Protection : Intrinsic Safety and Dustproof by Enclosure Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]

Body Features


  • Body Style : Metallic Flat
  • Cable Color : Blue
  • Device Form Factor : Tubular
  • Jacket Material : PU
  • Product Weight : 50 G  [1.76 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2
  • Output Configuration : DC - NAMUR

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 3 M  [9.84 FT ]
  • Nominal Sensing Distance : 2.1 MM  [.083 INCH ]
  • Product Length : 25 MM  [.984 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 8 x 8 MM  [.315 x .315 INCH ]

Electrical Characteristics


  • Nominal Voltage (VDC) : 8
  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 600

Industry Standards


  • Explosive Protection Marking : Ex tb IIIC T100 ºC Db IP65
  • IP Rating : IP69K, IP65

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : < 5%
  • Indicator Type : Backlight
  • Ripple (PCT) : 5

Usage Conditions


  • Explosion Protection : Intrinsic Safety and Dustproof by Enclosure
  • Gas Explosion Protection : Ex ia - Intrinsic Safety
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -20 - 50 DEGC  [-4 - 122 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000012655-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.0830 inch (2.11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000397-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open; Normally Closed
View Details
Ultrasonic Sensors - 076-10005-05 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Inductive Proximity Sensors - 5000000214-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000492-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details