TE Connectivity Photoelectric Proximity Sensors 5000011384-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 10 m Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1200 MM  [47.24 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 10 m Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1200 MM  [47.24 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000011384-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000011384-SE
Photoelectric Proximity Sensors 5000011384-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 10 m Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Photosensor Contact Features Switching Contact Type : NC Dimensions Detectable Object (Min) : 6 MM  [.236 INCH ] Nominal Sensing Distance : 1200 MM  [47.24 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 10 m
  • Output Configuration : DC - NAMUR
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Detectable Object (Min) : 6 MM  [.236 INCH ]
  • Nominal Sensing Distance : 1200 MM  [47.24 INCH ]
  • Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000011384-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002360-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000002591-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details