TE Connectivity Valve Positioners 5000011242-SE

Description
Body Features Cover Material : Aluminum Product Weight (KG) : 2.2 Seal Material : NBR Configuration Features Electrical Connection : 1/2 inch NPT Electrical Characteristics Control Current (Min) (MAMP) : 3.6 Current Input Type : 4 - 20 mA with Highway Addressable Remote Transducer (HART) Operating Voltage (Max) (VDC) : 35 Operating Voltage (Min) (VDC) : 12.2 Overcurrent Protection (MAMP) : 25 Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2 Industry Standards IP Rating : IP66 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Hysteresis +/ (PCTFS) : 1.5 Linearity : +/- 0.8% Full Scale Movement Type : Rotary Operational Use Specification : Explosion Proof Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback Pressure Range (BAR) : 2 - 7 Sensitivity (PCTFS) : .3 Valve Action : Direct Action, Reverse Action Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage Other Repeatability (PCTFS) : 1.45 Product Type Features Display Type : LCD Usage Conditions Allowable Pressure (Max) (BAR) : 10 Electrical Protection : Reverse Polarity Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ] Rotation Angle Range (DEG) : 60 - 120
Request a Quote
Description
Body Features Cover Material : Aluminum Product Weight (KG) : 2.2 Seal Material : NBR Configuration Features Electrical Connection : 1/2 inch NPT Electrical Characteristics Control Current (Min) (MAMP) : 3.6 Current Input Type : 4 - 20 mA with Highway Addressable Remote Transducer (HART) Operating Voltage (Max) (VDC) : 35 Operating Voltage (Min) (VDC) : 12.2 Overcurrent Protection (MAMP) : 25 Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2 Industry Standards IP Rating : IP66 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Hysteresis +/ (PCTFS) : 1.5 Linearity : +/- 0.8% Full Scale Movement Type : Rotary Operational Use Specification : Explosion Proof Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback Pressure Range (BAR) : 2 - 7 Sensitivity (PCTFS) : .3 Valve Action : Direct Action, Reverse Action Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage Other Repeatability (PCTFS) : 1.45 Product Type Features Display Type : LCD Usage Conditions Allowable Pressure (Max) (BAR) : 10 Electrical Protection : Reverse Polarity Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ] Rotation Angle Range (DEG) : 60 - 120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Valve Positioners - 5000011242-SE - TE Connectivity
Berwyn, PA, United States
Valve Positioners
5000011242-SE
Valve Positioners 5000011242-SE
Body Features Cover Material : Aluminum Product Weight (KG) : 2.2 Seal Material : NBR Configuration Features Electrical Connection : 1/2 inch NPT Electrical Characteristics Control Current (Min) (MAMP) : 3.6 Current Input Type : 4 - 20 mA with Highway Addressable Remote Transducer (HART) Operating Voltage (Max) (VDC) : 35 Operating Voltage (Min) (VDC) : 12.2 Overcurrent Protection (MAMP) : 25 Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2 Industry Standards IP Rating : IP66 Mechanical Attachment Pneumatic Connection : 1/4" NPT Operation/Applicatio n Hysteresis +/ (PCTFS) : 1.5 Linearity : +/- 0.8% Full Scale Movement Type : Rotary Operational Use Specification : Explosion Proof Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback Pressure Range (BAR) : 2 - 7 Sensitivity (PCTFS) : .3 Valve Action : Direct Action, Reverse Action Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage Other Repeatability (PCTFS) : 1.45 Product Type Features Display Type : LCD Usage Conditions Allowable Pressure (Max) (BAR) : 10 Electrical Protection : Reverse Polarity Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ] Rotation Angle Range (DEG) : 60 - 120

Body Features


  • Cover Material : Aluminum
  • Product Weight (KG) : 2.2
  • Seal Material : NBR

Configuration Features


  • Electrical Connection : 1/2 inch NPT

Electrical Characteristics


  • Control Current (Min) (MAMP) : 3.6
  • Current Input Type : 4 - 20 mA with Highway Addressable Remote Transducer (HART)
  • Operating Voltage (Max) (VDC) : 35
  • Operating Voltage (Min) (VDC) : 12.2
  • Overcurrent Protection (MAMP) : 25
  • Voltage Drop Protection @4mA / 24VDC (VDC) : 12.2

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Pneumatic Connection : 1/4" NPT

Operation/Application


  • Hysteresis +/ (PCTFS) : 1.5
  • Linearity : +/- 0.8% Full Scale
  • Movement Type : Rotary
  • Operational Use Specification : Explosion Proof
  • Position Alerts & Feedback : 4 - 20 mA Transmitter Alerts & Feedback
  • Pressure Range (BAR) : 2 - 7
  • Sensitivity (PCTFS) : .3
  • Valve Action : Direct Action, Reverse Action
  • Valve Flow Characteristics : Linear, Fast Opening, Equal Percentage

Other


  • Repeatability (PCTFS) : 1.45

Product Type Features


  • Display Type : LCD

Usage Conditions


  • Allowable Pressure (Max) (BAR) : 10
  • Electrical Protection : Reverse Polarity
  • Operating Temperature Range : -20 - 65 DEGC  [-4 - 149 DEGF ]
  • Rotation Angle Range (DEG) : 60 - 120
Buy Now

Technical Specifications

  TE Connectivity
Product Category Valve Positioners
Product Number 5000011242-SE
Product Name Valve Positioners
Unlock Full Specs
to access all available technical data

Similar Products