Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Jacket Material : PU Product Weight : 36 G [1.27 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : PNP / NPN
Contact Features Switching Output Contact Type : NO
Dimensions Cable Length : 2 M [78.74 FT ] Product Height : 5.5 MM [.216 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 1.5 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100
Housing Features Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67 IP Rating : IP67, IP66
Operation/Applicatio
n Operational Use Specification : Pneumatic Cylinders Output Protection Type : Polarity Inversion Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Non-Tubular
- Jacket Material : PU
- Product Weight : 36 G [1.27 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
- Output Configuration : PNP / NPN
Contact Features
- Switching Output Contact Type : NO
Dimensions
- Cable Length : 2 M [78.74 FT ]
- Product Height : 5.5 MM [.216 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 1.5
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 100
Housing Features
- Housing Material : Polybutylene Terephthalate (PBT)
Industry Standards
- Explosive Protection Marking : Ex tb IIIC T100 °C Db IP66/IP67 / Ex ec IIC T5 Gc IP66/IP67
- IP Rating : IP67, IP66
Operation/Application
- Operational Use Specification : Pneumatic Cylinders
- Output Protection Type : Polarity Inversion
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]