Body Features Body Material : Anodized Aluminum Pneumatic Body : Standard Body for Single Coil
Configuration Features Electrical Connection : Injected Cable Number of Positions : 2
Dimensions Cable Length : .5 M [1.64 FT ]
Electrical Characteristics Continuous Current Details : 27.17 mA Power Dissipation Details : .6 W Supply Voltage Range (VDC) : 24
Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (3) Screws
Operation/Applicatio
n Actuation Type : Piloted Actuation Operational Use Specification : Intrinsically Safe Response Time (Max) (MSEC) : 38 Return Mechanism : Spring Valve Type : Standard
Usage Conditions Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Body Material : Anodized Aluminum
- Pneumatic Body : Standard Body for Single Coil
Configuration Features
- Electrical Connection : Injected Cable
- Number of Positions : 2
Dimensions
- Cable Length : .5 M [1.64 FT ]
Electrical Characteristics
- Continuous Current Details : 27.17 mA
- Power Dissipation Details : .6 W
- Supply Voltage Range (VDC) : 24
Mechanical Attachment
- Pneumatic Connection : 1/4" NPT
- Product Mounting Feature Type : (3) Screws
Operation/Application
- Actuation Type : Piloted Actuation
- Operational Use Specification : Intrinsically Safe
- Response Time (Max) (MSEC) : 38
- Return Mechanism : Spring
- Valve Type : Standard
Usage Conditions
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]