TE Connectivity Capacitive Proximity Sensors 5000011073-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 10 M  [32.81 FT ] Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1.0 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 10 M  [32.81 FT ] Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1.0 Operation/Applicatio n Electrical Configuration : DC - NAMUR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Proximity Sensors - 5000011073-SE - TE Connectivity
Berwyn, PA, United States
Capacitive Proximity Sensors
5000011073-SE
Capacitive Proximity Sensors 5000011073-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 2 Sensing Control : Adjustable Contact Features Switching Contact Type : NO Dimensions Cable Length : 10 M  [32.81 FT ] Nominal Sensing Distance : 10 MM  [.394 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Operating Voltage Range (VDC) : 7 - 12 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1.0 Operation/Applicatio n Electrical Configuration : DC - NAMUR

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2
  • Sensing Control : Adjustable

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Cable Length : 10 M  [32.81 FT ]
  • Nominal Sensing Distance : 10 MM  [.394 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Operating Voltage Range (VDC) : 7 - 12

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18 x 1.0

Operation/Application


  • Electrical Configuration : DC - NAMUR
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000011073-SE
Product Name Capacitive Proximity Sensors
Operation Distance 0.3940 inch (10.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005412-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004560-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details
Inductive Proximity Sensors - 5000001786-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000071-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details