TE Connectivity Inductive Proximity Sensors 5000011053-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 6 M  [19.68 FT ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Length : 50 MM  [1.968 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : F3 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 6 M  [19.68 FT ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Length : 50 MM  [1.968 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : F3 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000011053-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000011053-SE
Inductive Proximity Sensors 5000011053-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PVC Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 6 M  [19.68 FT ] Nominal Sensing Distance : 5 MM  [.197 INCH ] Product Length : 50 MM  [1.968 INCH ] Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 500 Housing Features Housing Series : F3 Mechanical Attachment Mounting Alignment Type : Flush Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Usage Conditions Operating Environment : Common Industrial Areas

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat
  • Jacket Material : PVC

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 6 M  [19.68 FT ]
  • Nominal Sensing Distance : 5 MM  [.197 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Frequency (Max) (HZ) : 500

Housing Features


  • Housing Series : F3

Mechanical Attachment


  • Mounting Alignment Type : Flush

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : LED

Usage Conditions


  • Operating Environment : Common Industrial Areas
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000011053-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001212-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002283-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002589-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004958-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details