TE Connectivity Inductive Proximity Sensors 5000011009-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : M12 Connector Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 500 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : No Indicator Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : M12 Connector Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 500 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : No Indicator Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000011009-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000011009-SE
Inductive Proximity Sensors 5000011009-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : M12 Connector Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Nominal Operating Distance : 4.05 MM  [.159 INCH ] Nominal Sensing Distance : 5 MM  [.196 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 500 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : No Indicator Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 150 G  [5.291 OZ ]

Configuration Features


  • Electrical Connection : M12 Connector
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Nominal Operating Distance : 4.05 MM  [.159 INCH ]
  • Nominal Sensing Distance : 5 MM  [.196 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 18 x 18 MM  [.708 x .708 INCH ]

Electrical Characteristics


  • Nominal Voltage (VDC) : 8
  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 500

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : ±5%
  • Indicator Type : No Indicator
  • Ripple (PCT) : 5

Usage Conditions


  • Gas Explosion Protection : Ex ia - Intrinsic Safety
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000011009-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.1960 inch (4.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000626-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004477-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005418-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details