Body Features Product Weight (KG) : 2.2 Seal Material : Nitrile Rubber
Electrical Characteristics Control Current (Min) (MAMP) : 3.6 Current Input Type : 4 - 20 mA Operating Voltage (Max) (VDC) : 35 Operating Voltage (Min) (VDC) : 12.2
Industry Standards IP Rating : IP66
Mechanical Attachment Pneumatic Connection : 1/4" NPT
Operation/Applicatio
n Air Consumption (Pressure @60psi) : 8.8l/min = 0.5N m3/h = 0.31 scfm = 18.6 scfh Air Outlet Capacity (Pressure@60psi) : 311/min = 17.7N m3/h = 11 scfm = 660 scfh Hysteresis +/ (PCTFS) : 1.5 Linearity : +/- 0.8% Full Scale Operational Use Specification : General Purpose Position Alerts & Feedback : No Alerts & No Feedback Sensitivity (PCTFS) : .3 Valve Action : Direct Action, Reverse Action Valve Flow Characteristics : Linear
Other Repeatability (PCTFS) : 1.45
Product Type Features Display Type : LCD
Usage Conditions Allowable Pressure (Max) (BAR) : 10 Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ] Rotation Angle Range (DEG) : 60 - 120
Body Features
- Product Weight (KG) : 2.2
- Seal Material : Nitrile Rubber
Electrical Characteristics
- Control Current (Min) (MAMP) : 3.6
- Current Input Type : 4 - 20 mA
- Operating Voltage (Max) (VDC) : 35
- Operating Voltage (Min) (VDC) : 12.2
Industry Standards
Mechanical Attachment
- Pneumatic Connection : 1/4" NPT
Operation/Application
- Air Consumption (Pressure @60psi) : 8.8l/min = 0.5N m3/h = 0.31 scfm = 18.6 scfh
- Air Outlet Capacity (Pressure@60psi) : 311/min = 17.7N m3/h = 11 scfm = 660 scfh
- Hysteresis +/ (PCTFS) : 1.5
- Linearity : +/- 0.8% Full Scale
- Operational Use Specification : General Purpose
- Position Alerts & Feedback : No Alerts & No Feedback
- Sensitivity (PCTFS) : .3
- Valve Action : Direct Action, Reverse Action
- Valve Flow Characteristics : Linear
Other
- Repeatability (PCTFS) : 1.45
Product Type Features
Usage Conditions
- Allowable Pressure (Max) (BAR) : 10
- Operating Temperature Range : -40 - 65 DEGC [-40 - 149 DEGF ]
- Rotation Angle Range (DEG) : 60 - 120