TE Connectivity Magnetic Proximity Sensors 5000010705-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : AC/DC Reed Contact Features Switching Output Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Product Diameter : 12 MM  [.472 INCH ] Product Length : 60 MM  [2.362 INCH ] Industry Standards IP Rating : IP67 Mechanical Attachment Thread Size : M12 x 1 Operation/Applicatio n Hysteresis : < 5% Operational Use Specification : Common Industrial Areas Signal Characteristics Signaling Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : AC/DC Reed Contact Features Switching Output Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Product Diameter : 12 MM  [.472 INCH ] Product Length : 60 MM  [2.362 INCH ] Industry Standards IP Rating : IP67 Mechanical Attachment Thread Size : M12 x 1 Operation/Applicatio n Hysteresis : < 5% Operational Use Specification : Common Industrial Areas Signal Characteristics Signaling Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000010705-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000010705-SE
Magnetic Proximity Sensors 5000010705-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Output Configuration : AC/DC Reed Contact Features Switching Output Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Product Diameter : 12 MM  [.472 INCH ] Product Length : 60 MM  [2.362 INCH ] Industry Standards IP Rating : IP67 Mechanical Attachment Thread Size : M12 x 1 Operation/Applicatio n Hysteresis : < 5% Operational Use Specification : Common Industrial Areas Signal Characteristics Signaling Indicator Type : Back LED Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 120 G  [4.233 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2
  • Output Configuration : AC/DC Reed

Contact Features


  • Switching Output Contact Type : NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Product Diameter : 12 MM  [.472 INCH ]
  • Product Length : 60 MM  [2.362 INCH ]

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Thread Size : M12 x 1

Operation/Application


  • Hysteresis : < 5%
  • Operational Use Specification : Common Industrial Areas

Signal Characteristics


  • Signaling Indicator Type : Back LED

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000010705-SE
Product Name Magnetic Proximity Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004810-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Photodiode Sensors - 3001351-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Inductive Proximity Sensors - 5000003938-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Open
View Details
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details