TE Connectivity Photoelectric Proximity Sensors 5000010702-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m 4 Wire Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Barrier (Transmitter + Receiver) Contact Features Switching Output Contact Type : NC Dimensions Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m 4 Wire Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Barrier (Transmitter + Receiver) Contact Features Switching Output Contact Type : NC Dimensions Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000010702-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000010702-SE
Photoelectric Proximity Sensors 5000010702-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m 4 Wire Output Configuration : DC - NAMUR Sensitivity Adjustment : With Sensor Detection System : Barrier (Transmitter + Receiver) Contact Features Switching Output Contact Type : NC Dimensions Nominal Sensing Distance : 10000 MM  [393.7 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m 4 Wire
  • Output Configuration : DC - NAMUR
  • Sensitivity Adjustment : With
  • Sensor Detection System : Barrier (Transmitter + Receiver)

Contact Features


  • Switching Output Contact Type : NC

Dimensions


  • Nominal Sensing Distance : 10000 MM  [393.7 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 7 - 12

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000010702-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 394 inch (10000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3006532-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 212 F (-40 to 100 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Capacitive Proximity Sensors - 5000000988-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000003786-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details