Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 300 G [10.582 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Cable Length : 20 M [65.616 FT ] Nominal Operating Distance : 12.15 MM [.478 INCH ] Nominal Sensing Distance : 15 MM [.59 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ] Wire Size (MMSQ) : .16
Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 100
Housing Features Housing Material : Stainless Steel
Industry Standards IP Rating : IP67, IP65
Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 x 1.5
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : No Indicator Ripple (PCT) : 5
Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 300 G [10.582 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Cable Length : 20 M [65.616 FT ]
- Nominal Operating Distance : 12.15 MM [.478 INCH ]
- Nominal Sensing Distance : 15 MM [.59 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
- Wire Size (MMSQ) : .16
Electrical Characteristics
- Nominal Voltage (VDC) : 8
- Supply Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 100
Housing Features
- Housing Material : Stainless Steel
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
- Thread Size : M30 x 1.5
Operation/Application
- Electrical Configuration : DC - NAMUR
- Hysteresis : ±5%
- Indicator Type : No Indicator
- Ripple (PCT) : 5
Usage Conditions
- Gas Explosion Protection : Ex ia - Intrinsic Safety
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
- Operating Temperature Range : -20 - 60 DEGC [-4 - 140 DEGF ]