TE Connectivity Ultrasonic Proximity Sensors 5000010357-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 200 G  [7.05 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Output Configuration : NO or NC Configurable Sensing Control : Adjustable Dimensions Dead Zone (MM) : 300 Product Diameter : 30 MM  [1.18 INCH ] Sensitivity Adjustment Range (INCH) : 11.81 - 51.18 Electrical Characteristics Supply Voltage Range (VDC) : 18 - 30 Switching Current (Max) (MAMP) : 200 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Approved Standards Products : IEC 60947-5-2 IP Rating : IP67 Mechanical Attachment Thread Size : M30 x 1.5 Operation/Applicatio n Hysteresis : 6% Output Protection Type : Short Circuit and Polarity Inversion Output Signal Details : Bluetooth Repeatability (Max) : ± 2% Signal Characteristics Operating Frequency (HZ) : 4 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 200 G  [7.05 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Output Configuration : NO or NC Configurable Sensing Control : Adjustable Dimensions Dead Zone (MM) : 300 Product Diameter : 30 MM  [1.18 INCH ] Sensitivity Adjustment Range (INCH) : 11.81 - 51.18 Electrical Characteristics Supply Voltage Range (VDC) : 18 - 30 Switching Current (Max) (MAMP) : 200 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Approved Standards Products : IEC 60947-5-2 IP Rating : IP67 Mechanical Attachment Thread Size : M30 x 1.5 Operation/Applicatio n Hysteresis : 6% Output Protection Type : Short Circuit and Polarity Inversion Output Signal Details : Bluetooth Repeatability (Max) : ± 2% Signal Characteristics Operating Frequency (HZ) : 4 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensors - 5000010357-SE - TE Connectivity
Berwyn, PA, United States
Ultrasonic Proximity Sensors
5000010357-SE
Ultrasonic Proximity Sensors 5000010357-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 200 G  [7.05 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Output Configuration : NO or NC Configurable Sensing Control : Adjustable Dimensions Dead Zone (MM) : 300 Product Diameter : 30 MM  [1.18 INCH ] Sensitivity Adjustment Range (INCH) : 11.81 - 51.18 Electrical Characteristics Supply Voltage Range (VDC) : 18 - 30 Switching Current (Max) (MAMP) : 200 Housing Features Housing Material : Stainless Steel Industry Standards Compatible With Approved Standards Products : IEC 60947-5-2 IP Rating : IP67 Mechanical Attachment Thread Size : M30 x 1.5 Operation/Applicatio n Hysteresis : 6% Output Protection Type : Short Circuit and Polarity Inversion Output Signal Details : Bluetooth Repeatability (Max) : ± 2% Signal Characteristics Operating Frequency (HZ) : 4 Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 200 G  [7.05 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4
  • Output Configuration : NO or NC Configurable
  • Sensing Control : Adjustable

Dimensions


  • Dead Zone (MM) : 300
  • Product Diameter : 30 MM  [1.18 INCH ]
  • Sensitivity Adjustment Range (INCH) : 11.81 - 51.18

Electrical Characteristics


  • Supply Voltage Range (VDC) : 18 - 30
  • Switching Current (Max) (MAMP) : 200

Housing Features


  • Housing Material : Stainless Steel

Industry Standards


  • Compatible With Approved Standards Products : IEC 60947-5-2
  • IP Rating : IP67

Mechanical Attachment


  • Thread Size : M30 x 1.5

Operation/Application


  • Hysteresis : 6%
  • Output Protection Type : Short Circuit and Polarity Inversion
  • Output Signal Details : Bluetooth
  • Repeatability (Max) : ± 2%

Signal Characteristics


  • Operating Frequency (HZ) : 4

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000010357-SE
Product Name Ultrasonic Proximity Sensors
Operating Temperature 32 to 158 F (0.0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000552-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001493-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
ANSI Street Lighting Photocells - 2401413-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000005415-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details