Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 290 G [10.23 OZ ]
Configuration Features Electrical Connection : M12 Connector Number of Conductors : 4 Output Configuration : NO or NC Configurable Sensing Control : Adjustable
Dimensions Product Diameter : 30 MM [1.18 INCH ] Sensitivity Adjustment Range (INCH) : 13.78 - 133.86
Electrical Characteristics Supply Voltage Range (VDC) : 18 - 30 Switching Current (Max) (MAMP) : 200
Housing Features Housing Material : Stainless Steel
Industry Standards Compatible With Approved Standards Products : IEC 60947-5-2 IP Rating : IP67
Mechanical Attachment Thread Size : M30 x 1.5
Operation/Applicatio
n Hysteresis : 6% Output Protection Type : Short Circuit and Polarity Inversion Output Signal Details : Bluetooth Repeatability (Max) : ± 2% Transducer Frequency (KHZ) : 80
Signal Characteristics Operating Frequency (HZ) : 4
Usage Conditions Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Product Weight : 290 G [10.23 OZ ]
Configuration Features
- Electrical Connection : M12 Connector
- Number of Conductors : 4
- Output Configuration : NO or NC Configurable
- Sensing Control : Adjustable
Dimensions
- Product Diameter : 30 MM [1.18 INCH ]
- Sensitivity Adjustment Range (INCH) : 13.78 - 133.86
Electrical Characteristics
- Supply Voltage Range (VDC) : 18 - 30
- Switching Current (Max) (MAMP) : 200
Housing Features
- Housing Material : Stainless Steel
Industry Standards
- Compatible With Approved Standards Products : IEC 60947-5-2
- IP Rating : IP67
Mechanical Attachment
Operation/Application
- Hysteresis : 6%
- Output Protection Type : Short Circuit and Polarity Inversion
- Output Signal Details : Bluetooth
- Repeatability (Max) : ± 2%
- Transducer Frequency (KHZ) : 80
Signal Characteristics
- Operating Frequency (HZ) : 4
Usage Conditions
- Operating Temperature Range : 0 - 70 DEGC [32 - 158 DEGF ]