TE Connectivity Valve Positioners 5000010345-SE

Description
Body Features Product Weight (KG) : 1.8 Electrical Characteristics Current Input Type : 4 - 20 mA Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Pneumatic Connection : 1/8" NPT, 1/4" NPT Operation/Applicatio n Operational Use Specification : General Purpose Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Product Weight (KG) : 1.8 Electrical Characteristics Current Input Type : 4 - 20 mA Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Pneumatic Connection : 1/8" NPT, 1/4" NPT Operation/Applicatio n Operational Use Specification : General Purpose Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Valve Positioners - 5000010345-SE - TE Connectivity
Berwyn, PA, United States
Valve Positioners
5000010345-SE
Valve Positioners 5000010345-SE
Body Features Product Weight (KG) : 1.8 Electrical Characteristics Current Input Type : 4 - 20 mA Housing Features Housing Material : Aluminum Industry Standards IP Rating : IP66 Mechanical Attachment Pneumatic Connection : 1/8" NPT, 1/4" NPT Operation/Applicatio n Operational Use Specification : General Purpose Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Product Weight (KG) : 1.8

Electrical Characteristics


  • Current Input Type : 4 - 20 mA

Housing Features


  • Housing Material : Aluminum

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Pneumatic Connection : 1/8" NPT, 1/4" NPT

Operation/Application


  • Operational Use Specification : General Purpose

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Valve Positioners
Product Number 5000010345-SE
Product Name Valve Positioners
Unlock Full Specs
to access all available technical data

Similar Products