TE Connectivity Network Terminators 5000010260-SE

Description
Body Features Product Weight : 105 G  [3.7 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP40 Operation/Applicatio n Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Product Type Features Network Terminator Type : ASi Network Terminator Usage Conditions Operating Temperature Range : 0 - 45 DEGC  [32 - 113 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight : 105 G  [3.7 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP40 Operation/Applicatio n Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Product Type Features Network Terminator Type : ASi Network Terminator Usage Conditions Operating Temperature Range : 0 - 45 DEGC  [32 - 113 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Terminators - 5000010260-SE - TE Connectivity
Berwyn, PA, United States
Network Terminators
5000010260-SE
Network Terminators 5000010260-SE
Body Features Product Weight : 105 G  [3.7 OZ ] Electrical Characteristics Supply Voltage Range (VDC) : 5 Industry Standards IP Rating : IP40 Operation/Applicatio n Electrical Configuration : AS-Interface Network Operational Use Specification : General Purpose Product Type Features Network Terminator Type : ASi Network Terminator Usage Conditions Operating Temperature Range : 0 - 45 DEGC  [32 - 113 DEGF ]

Body Features


  • Product Weight : 105 G  [3.7 OZ ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 5

Industry Standards


  • IP Rating : IP40

Operation/Application


  • Electrical Configuration : AS-Interface Network
  • Operational Use Specification : General Purpose

Product Type Features


  • Network Terminator Type : ASi Network Terminator

Usage Conditions


  • Operating Temperature Range : 0 - 45 DEGC  [32 - 113 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 5000010260-SE
Product Name Network Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 173210-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 169473-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 346108-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 110391-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details