TE Connectivity
Ultrasonic Proximity Sensors
5000010173-SE
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 6000 MM [236 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 6000 MM [236 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 6000 MM [236 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Configuration Features
- Electrical Connection : M12 Connector 4 Pin
- Output Configuration : PNP / NPN
Dimensions
- Nominal Switching Distance : 6000 MM [236 INCH ]
- Product Diameter : 30 MM [1.81 INCH ]
Operation/Application
- Output Signal Details : 2 Channels Push-Pull
Signal Characteristics
- Evaluation Method : Analog (Digital with IO-Link)
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
5000010173-SE |
|
Product Name
|
Ultrasonic Proximity Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
39.37 inch (1000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Operation Distance
0.1970 inch (5 mm)
Switch Type
Normally Open; Normally Closed
Electrical Connection
DC - PNP
View Details
Operation Distance
39.37 inch (1000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details