TE Connectivity
Ultrasonic Proximity Sensors
5000010166-SE
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 400 MM [15.74 INCH ] Product Diameter : 12 MM [.472 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 400 MM [15.74 INCH ] Product Diameter : 12 MM [.472 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Suppliers
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 400 MM [15.74 INCH ] Product Diameter : 12 MM [.472 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Configuration Features
- Electrical Connection : M12 Connector 4 Pin
- Output Configuration : PNP / NPN
Dimensions
- Nominal Switching Distance : 400 MM [15.74 INCH ]
- Product Diameter : 12 MM [.472 INCH ]
Operation/Application
- Output Signal Details : 2 Channels Push-Pull
Signal Characteristics
- Evaluation Method : Digital
Buy Now
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
5000010166-SE |
|
Product Name
|
Ultrasonic Proximity Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.4720 inch (11.99 mm)
Switching Frequency
0.2000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
0.5900 inch (14.99 mm)
Switching Frequency
0.1000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
0.3930 inch (9.98 mm)
Switching Frequency
0.3000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
1181 inch (30000 mm)
Switch Type
Normally Open; Normally Closed
View Details