TE Connectivity
Ultrasonic Proximity Sensors
5000010165-SE
Description
Configuration Features Electrical Connection : Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 100 MM [3.93 INCH ] Product Diameter : 8 MM [.314 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Electrical Connection : Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 100 MM [3.93 INCH ] Product Diameter : 8 MM [.314 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Electrical Connection : Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 100 MM [3.93 INCH ] Product Diameter : 8 MM [.314 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Configuration Features
- Electrical Connection : Connector 4 Pin
- Output Configuration : PNP / NPN
Dimensions
- Nominal Switching Distance : 100 MM [3.93 INCH ]
- Product Diameter : 8 MM [.314 INCH ]
Operation/Application
- Output Signal Details : 2 Channels Push-Pull
Signal Characteristics
- Evaluation Method : Digital
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
5000010165-SE |
|
Product Name
|
Ultrasonic Proximity Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.1570 inch (3.99 mm)
Switching Frequency
0.4000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
39.37 inch (1000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Operation Distance
394 inch (10000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Operation Distance
0.3150 inch (8 mm)
Electrical Connection
ASi3.2 - AS-Interface 2.1
View Details