TE Connectivity Magnetic Proximity Sensors 5000010137-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : DC - PNP Contact Features Switching Output Contact Type : NO Dimensions Product Diameter : 18 MM  [.708 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Signal Characteristics Signaling Indicator Type : Micro LED On The Connector Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : DC - PNP Contact Features Switching Output Contact Type : NO Dimensions Product Diameter : 18 MM  [.708 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Signal Characteristics Signaling Indicator Type : Micro LED On The Connector Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000010137-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000010137-SE
Magnetic Proximity Sensors 5000010137-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : DC - PNP Contact Features Switching Output Contact Type : NO Dimensions Product Diameter : 18 MM  [.708 INCH ] Product Length : 50 MM  [1.968 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Signal Characteristics Signaling Indicator Type : Micro LED On The Connector Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 120 G  [4.233 OZ ]

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 3
  • Output Configuration : DC - PNP

Contact Features


  • Switching Output Contact Type : NO

Dimensions


  • Product Diameter : 18 MM  [.708 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 15
  • Sensor Voltage Drop (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 100
  • Switching Frequency (Max) (HZ) : 200

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Hysteresis : < 20%
  • Operational Use Specification : Common Industrial Areas
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Signal Characteristics


  • Signaling Indicator Type : Micro LED On The Connector

Usage Conditions


  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000010137-SE
Product Name Magnetic Proximity Sensors
Switching Frequency 0.2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000140-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Inductive Proximity Sensors - 5000000618-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001077-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details