Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 195 G [6.87 OZ ]
Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : DC - PNP
Contact Features Switching Output Contact Type : NO
Dimensions Product Diameter : 30 MM [1.181 INCH ] Product Length : 50 MM [1.968 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 100 Switching Frequency (Max) (HZ) : 200
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M30 x 1
Operation/Applicatio
n Hysteresis : < 20% Operational Use Specification : Common Industrial Areas Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Signal Characteristics Signaling Indicator Type : Micro LED On The Connector
Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Product Weight : 195 G [6.87 OZ ]
Configuration Features
- Electrical Connection : M12 Connector 4 Pin
- Number of Conductors : 3
- Output Configuration : DC - PNP
Contact Features
- Switching Output Contact Type : NO
Dimensions
- Product Diameter : 30 MM [1.181 INCH ]
- Product Length : 50 MM [1.968 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 15
- Sensor Voltage Drop (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 100
- Switching Frequency (Max) (HZ) : 200
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M30 x 1
Operation/Application
- Hysteresis : < 20%
- Operational Use Specification : Common Industrial Areas
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Signal Characteristics
- Signaling Indicator Type : Micro LED On The Connector
Usage Conditions
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
- Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]