Body Features Body Material : Anodized Aluminum
Configuration Features Electrical Connection : Pressure Terminals Number of Positions : 2
Dimensions Compatible Cable Diameter Range : 6 MM [.236 INCH ]
Electrical Characteristics Supply Voltage Range (VAC) : 220
Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws
Operation/Applicatio
n Actuation Type : Servo-Assisted Actuation Operational Use Specification : General Purpose - 220VAC Return Mechanism : Spring & Differential Pressure Valve Type : NAMUR
Usage Conditions Operating Temperature Range : 5 - 60 DEGC [41 - 140 DEGF ]
Body Features
- Body Material : Anodized Aluminum
Configuration Features
- Electrical Connection : Pressure Terminals
- Number of Positions : 2
Dimensions
- Compatible Cable Diameter Range : 6 MM [.236 INCH ]
Electrical Characteristics
- Supply Voltage Range (VAC) : 220
Mechanical Attachment
- Pneumatic Connection : 1/4" NPT
- Product Mounting Feature Type : (2) M4 Screws
Operation/Application
- Actuation Type : Servo-Assisted Actuation
- Operational Use Specification : General Purpose - 220VAC
- Return Mechanism : Spring & Differential Pressure
- Valve Type : NAMUR
Usage Conditions
- Operating Temperature Range : 5 - 60 DEGC [41 - 140 DEGF ]