Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU Product Weight : 120 G [4.233 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 3 Output Configuration : AC/DC Reed
Contact Features Switching Output Contact Type : NC, NO
Dimensions Cable Length : 2 M [6.561 FT ] Product Diameter : 18 MM [.708 INCH ] Product Length : 70 MM [2.755 INCH ]
Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3000
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1
Operation/Applicatio
n Operational Use Specification : Common Industrial Areas
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PU
- Product Weight : 120 G [4.233 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 3
- Output Configuration : AC/DC Reed
Contact Features
- Switching Output Contact Type : NC, NO
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Product Diameter : 18 MM [.708 INCH ]
- Product Length : 70 MM [2.755 INCH ]
Electrical Characteristics
- Supply Voltage Range (VDC) : 20 - 250
- Supply Voltage Range (VAC) : 20 - 250
- Switching Current (Max) (MAMP) : 3000
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M18 x 1
Operation/Application
- Operational Use Specification : Common Industrial Areas
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -20 - 70 DEGC [-4 - 158 DEGF ]