TE Connectivity Photoelectric Proximity Sensors 5000009907-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP Sensitivity Adjustment : With Sensor Detection System : Barrier (Transmitter + Receiver) Contact Features Switching Contact Type : PNP - NO + NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP Sensitivity Adjustment : With Sensor Detection System : Barrier (Transmitter + Receiver) Contact Features Switching Contact Type : PNP - NO + NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009907-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009907-SE
Photoelectric Proximity Sensors 5000009907-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP Sensitivity Adjustment : With Sensor Detection System : Barrier (Transmitter + Receiver) Contact Features Switching Contact Type : PNP - NO + NC Dimensions Detectable Object (Min) : 20 MM  [.787 INCH ] Nominal Sensing Distance : 30000 MM  [1181.1 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : M12 Connector 4 Pin with Cable 20 cm
  • Output Configuration : PNP
  • Sensitivity Adjustment : With
  • Sensor Detection System : Barrier (Transmitter + Receiver)

Contact Features


  • Switching Contact Type : PNP - NO + NC

Dimensions


  • Detectable Object (Min) : 20 MM  [.787 INCH ]
  • Nominal Sensing Distance : 30000 MM  [1181.1 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light-On

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009907-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 1181 inch (30000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000305-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 217152-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000000730-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details