TE Connectivity M8/M12 Cable Assemblies 5000009849-SE

Description
Body Features Cable Color : Brown, Black, Blue Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .162 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Brown, Black, Blue Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .162 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 5000009849-SE - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
5000009849-SE
M8/M12 Cable Assemblies 5000009849-SE
Body Features Cable Color : Brown, Black, Blue Jacket Material : PVC Wire Color (Base) : Brown, Blue, Black Configuration Features Number of Positions : 3 Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Wire Size (MMSQ) : .162 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M8 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M8 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Brown, Black, Blue
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue, Black

Configuration Features


  • Number of Positions : 3

Dimensions


  • Outside Cable Diameter : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : .162

Housing Features


  • Housing Material : Polyurethane

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M8

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End B) : Receptacle
  • Cable Assembly Type : M8 Pigtail

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5000009849-SE
Product Name M8/M12 Cable Assemblies
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 087736-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064315-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers