TE Connectivity Inductive Proximity Sensors 5000009792-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Ring Product Weight : 605 G  [21.34 OZ ] Configuration Features Electrical Connection : Pigtail with M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Standard Object Size : 10 x 15 MM  [.39 x .59 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Nominal Voltage (VDC) : 24 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2.5 Switching Frequency (Max) (HZ) : 100 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Ring Product Weight : 605 G  [21.34 OZ ] Configuration Features Electrical Connection : Pigtail with M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Standard Object Size : 10 x 15 MM  [.39 x .59 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Nominal Voltage (VDC) : 24 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2.5 Switching Frequency (Max) (HZ) : 100 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000009792-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000009792-SE
Inductive Proximity Sensors 5000009792-SE
Body Features Body Style : Plastic Flat Device Form Factor : Ring Product Weight : 605 G  [21.34 OZ ] Configuration Features Electrical Connection : Pigtail with M12 Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Standard Object Size : 10 x 15 MM  [.39 x .59 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Nominal Voltage (VDC) : 24 Operating Voltage Range (VDC) : 10 - 30 Output Current (Max) (MAMP) : 200 Output Voltage Drop With Powered Load (Max) (V) : 2.5 Switching Frequency (Max) (HZ) : 100 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC - PNP Indicator Type : LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Ring
  • Product Weight : 605 G  [21.34 OZ ]

Configuration Features


  • Electrical Connection : Pigtail with M12 Connector 4 Pin
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Standard Object Size : 10 x 15 MM  [.39 x .59 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 15
  • Nominal Voltage (VDC) : 24
  • Operating Voltage Range (VDC) : 10 - 30
  • Output Current (Max) (MAMP) : 200
  • Output Voltage Drop With Powered Load (Max) (V) : 2.5
  • Switching Frequency (Max) (HZ) : 100

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC - PNP
  • Indicator Type : LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009792-SE
Product Name Inductive Proximity Sensors
Switching Frequency 0.1000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002928-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
View Details
Capacitive Proximity Sensors - 5000001066-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Photoelectric Proximity Sensors - 5000002358-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000004058-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details