TE Connectivity Photoelectric Proximity Sensors 5000009741-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Diffuse Dimensions Sensing Distance Range : 110 - 800 MM  [3.937 - 31.496 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Diffuse Dimensions Sensing Distance Range : 110 - 800 MM  [3.937 - 31.496 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009741-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009741-SE
Photoelectric Proximity Sensors 5000009741-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Standard Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Diffuse Dimensions Sensing Distance Range : 110 - 800 MM  [3.937 - 31.496 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : M12 Connector 4 Pin with Cable 20 cm
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With
  • Sensitivity Adjustment Method : Magnetic Key
  • Sensor Detection System : Diffuse

Dimensions


  • Sensing Distance Range : 110 - 800 MM  [3.937 - 31.496 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009741-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003679-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
ANSI Street Lighting Photocells - 467894-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Capacitive Proximity Sensors - 5000000997-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - PNP
View Details
Photoelectric Proximity Sensors - 5000003732-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details