TE Connectivity Photoelectric Proximity Sensors 5000009709-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : DC - NPN Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Thru-Beam Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 60000 MM  [2362.2 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 x 1.5
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : DC - NPN Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Thru-Beam Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 60000 MM  [2362.2 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 x 1.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009709-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009709-SE
Photoelectric Proximity Sensors 5000009709-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : DC - NPN Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Thru-Beam Contact Features Switching Contact Type : NO + NC Dimensions Detectable Object (Min) : 10 MM  [.394 INCH ] Nominal Sensing Distance : 60000 MM  [2362.2 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 x 1.5

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable
  • Output Configuration : DC - NPN
  • Sensing Control : Adjustable
  • Sensitivity Adjustment : With
  • Sensor Detection System : Thru-Beam

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Detectable Object (Min) : 10 MM  [.394 INCH ]
  • Nominal Sensing Distance : 60000 MM  [2362.2 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M30 x 1.5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009709-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 2362 inch (60000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000002358-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000005397-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000004652-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Electrical Connection ASi3.2 - AS-Interface 2.1
View Details
Inductive Proximity Sensors - 5000002590-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.0200 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details