TE Connectivity Photoelectric Proximity Sensors 5000009700-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : CC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : CC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009700-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009700-SE
Photoelectric Proximity Sensors 5000009700-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable Output Configuration : CC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable
  • Output Configuration : CC - PNP
  • Sensing Control : Adjustable
  • Sensitivity Adjustment : With
  • Sensor Detection System : Barrier (Receiver)

Dimensions


  • Detectable Object (Min) : 8 MM  [.315 INCH ]
  • Nominal Sensing Distance : 20000 MM  [787.4 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18 x 1.0

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009700-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 2401413-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Capacitive Proximity Sensors - 5000000983-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Inductive Proximity Sensors - 5000001884-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0050 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002374-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details