TE Connectivity Photoelectric Proximity Sensors 5000009699-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : CC - NPN Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : CC - NPN Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009699-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009699-SE
Photoelectric Proximity Sensors 5000009699-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : CC - NPN Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Barrier (Receiver) Dimensions Detectable Object (Min) : 8 MM  [.315 INCH ] Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Connector 4 Pin
  • Output Configuration : CC - NPN
  • Sensing Control : Adjustable
  • Sensitivity Adjustment : With
  • Sensor Detection System : Barrier (Receiver)

Dimensions


  • Detectable Object (Min) : 8 MM  [.315 INCH ]
  • Nominal Sensing Distance : 20000 MM  [787.4 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18 x 1.0

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009699-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Optic Sensors - 20-0599 - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Inductive Proximity Sensors - 5000001053-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005399-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002589-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details