TE Connectivity Photoelectric Proximity Sensors 5000009682-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 0 - 500 MM  [0 - 19.68 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 0 - 500 MM  [0 - 19.68 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009682-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009682-SE
Photoelectric Proximity Sensors 5000009682-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 6 m Output Configuration : DC - NPN Sensitivity Adjustment : With Sensor Detection System : Photosensor Dimensions Sensing Distance Range : 0 - 500 MM  [0 - 19.68 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 x 1.0 Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 6 m
  • Output Configuration : DC - NPN
  • Sensitivity Adjustment : With
  • Sensor Detection System : Photosensor

Dimensions


  • Sensing Distance Range : 0 - 500 MM  [0 - 19.68 INCH ]
  • Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18 x 1.0

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009682-SE
Product Name Photoelectric Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

ANSI Street Lighting Photocells - 499268-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000000716-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001399-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Inductive Proximity Sensors - 5000005409-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details