TE Connectivity Photoelectric Proximity Sensors 5000009601-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Thru-Beam (Transmitter + Receiver) Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 60000 MM  [2362.2 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Thru-Beam (Transmitter + Receiver) Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 60000 MM  [2362.2 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009601-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009601-SE
Photoelectric Proximity Sensors 5000009601-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensing Control : Adjustable Sensitivity Adjustment : With Sensor Detection System : Thru-Beam (Transmitter + Receiver) Contact Features Switching Contact Type : NO + NC Dimensions Nominal Sensing Distance : 60000 MM  [2362.2 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M30 Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Connector 4 Pin
  • Output Configuration : DC - PNP
  • Sensing Control : Adjustable
  • Sensitivity Adjustment : With
  • Sensor Detection System : Thru-Beam (Transmitter + Receiver)

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Sensing Distance : 60000 MM  [2362.2 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M30

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009601-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 2362 inch (60000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000667-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000305-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003143-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000005333-SE - TE Connectivity
Specs
Operation Distance 19.68 inch (500 mm)
Switch Type Normally Closed
View Details