TE Connectivity Photoelectric Proximity Sensors 5000009591-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : AC/DC - UZ3L Sensitivity Adjustment : Without Sensor Detection System : Thru-Beam (Transmitter + Receiver) Dimensions Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : AC/DC - UZ3L Sensitivity Adjustment : Without Sensor Detection System : Thru-Beam (Transmitter + Receiver) Dimensions Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009591-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009591-SE
Photoelectric Proximity Sensors 5000009591-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : AC/DC - UZ3L Sensitivity Adjustment : Without Sensor Detection System : Thru-Beam (Transmitter + Receiver) Dimensions Nominal Sensing Distance : 20000 MM  [787.4 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m
  • Output Configuration : AC/DC - UZ3L
  • Sensitivity Adjustment : Without
  • Sensor Detection System : Thru-Beam (Transmitter + Receiver)

Dimensions


  • Nominal Sensing Distance : 20000 MM  [787.4 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 20 - 250
  • Supply Voltage Range (VAC) : 20 - 250

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009591-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005422-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000002358-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Capacitive Proximity Sensors - 5000001070-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Switch Type Normally Open
Electrical Connection DC - PNP
View Details
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details