TE Connectivity Photoelectric Proximity Sensors 5000009530-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Retro-Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 3000 MM  [118.11 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Retro-Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 3000 MM  [118.11 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000009530-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000009530-SE
Photoelectric Proximity Sensors 5000009530-SE
Body Features Body Style : Plastic Flat Device Form Factor : Non-Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : M12 Connector 4 Pin with Cable 20 cm Output Configuration : PNP / NPN Sensitivity Adjustment : With Sensitivity Adjustment Method : Magnetic Key Sensor Detection System : Retro-Reflective with Polarized Filter Dimensions Detectable Object (Min) : 5 MM  [.197 INCH ] Nominal Sensing Distance : 3000 MM  [118.11 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Operation/Applicatio n Photoelectric Operating Mode : Light / Dark Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Non-Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : M12 Connector 4 Pin with Cable 20 cm
  • Output Configuration : PNP / NPN
  • Sensitivity Adjustment : With
  • Sensitivity Adjustment Method : Magnetic Key
  • Sensor Detection System : Retro-Reflective with Polarized Filter

Dimensions


  • Detectable Object (Min) : 5 MM  [.197 INCH ]
  • Nominal Sensing Distance : 3000 MM  [118.11 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Operation/Application


  • Photoelectric Operating Mode : Light / Dark

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009530-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003713-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000552-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005421-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000795-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details