TE ConnectivityM8/M12 Cable Assemblies5000009463-SE
Description
Body Features Cable Color : Green Jacket Material : PU
Configuration Features Number of Positions : 5 Number of Strands : 5
Dimensions Outside Cable Diameter : 5 MM [.197 INCH ] Wire Size (MMSQ) : .25
Housing Features Housing Material : Polyurethane
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Receptacle Cable Assembly Type : M12 to M12
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Cable Color : Green Jacket Material : PU
Configuration Features Number of Positions : 5 Number of Strands : 5
Dimensions Outside Cable Diameter : 5 MM [.197 INCH ] Wire Size (MMSQ) : .25
Housing Features Housing Material : Polyurethane
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Receptacle Cable Assembly Type : M12 to M12
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features Cable Color : Green Jacket Material : PU
Configuration Features Number of Positions : 5 Number of Strands : 5
Dimensions Outside Cable Diameter : 5 MM [.197 INCH ] Wire Size (MMSQ) : .25
Housing Features Housing Material : Polyurethane
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Right Angle Connector Orientation (End B) : Right Angle Thread Size : M12
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Assembly (End A) : M12 Plug Cable Assembly (End B) : M12 Receptacle Cable Assembly Type : M12 to M12
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
Cable Color : Green
Jacket Material : PU
Configuration Features
Number of Positions : 5
Number of Strands : 5
Dimensions
Outside Cable Diameter : 5 MM [.197 INCH ]
Wire Size (MMSQ) : .25
Housing Features
Housing Material : Polyurethane
Industry Standards
IP Rating : IP67
Mechanical Attachment
Connector Orientation (End A) : Right Angle
Connector Orientation (End B) : Right Angle
Thread Size : M12
Operation/Application
M8/M12 Application Type : Sensor/Actuator
Other
Cable Assembly Configuration : Double Ended
Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features
Cable Assembly (End A) : M12 Plug
Cable Assembly (End B) : M12 Receptacle
Cable Assembly Type : M12 to M12
Usage Conditions
Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]