TE Connectivity Sensor Cable 5000009451-SE

Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue, Black Wire Color (Stripe) : Green Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue, Black Wire Color (Stripe) : Green Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 5000009451-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
5000009451-SE
Sensor Cable 5000009451-SE
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue, Black Wire Color (Stripe) : Green Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Wire & Cable Insulation Material : PVC
  • Wire Color (Base) : Brown, Blue, Black
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Components : 3

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5000009451-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 023317-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 155145-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 0789883001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 020587-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers