TE Connectivity Sensor Cable 5000009449-SE

Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue, Black Wire Color (Stripe) : Green Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue, Black Wire Color (Stripe) : Green Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 5000009449-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
5000009449-SE
Sensor Cable 5000009449-SE
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue, Black Wire Color (Stripe) : Green Configuration Features Number of Components : 3 Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]

Body Features


  • Wire & Cable Insulation Material : PVC
  • Wire Color (Base) : Brown, Blue, Black
  • Wire Color (Stripe) : Green

Configuration Features


  • Number of Components : 3

Dimensions


  • Outside Cable Diameter : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : 0 - 70 DEGC  [32 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 5000009449-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 162283-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322330-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Multiple Conductor Cables - 484-100G0121-0.40-6/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Twisted Pair Cable - 063723-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers