TE Connectivity M8/M12 Cable Assemblies 5000009423-SE

Description
Body Features Cable Color : Green Jacket Material : PU Wire Color (Base) : Brown, White, Black, Blue Configuration Features Number of Positions : 4 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .34 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.21 FT ] Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Green Jacket Material : PU Wire Color (Base) : Brown, White, Black, Blue Configuration Features Number of Positions : 4 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .34 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.21 FT ] Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 5000009423-SE - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
5000009423-SE
M8/M12 Cable Assemblies 5000009423-SE
Body Features Cable Color : Green Jacket Material : PU Wire Color (Base) : Brown, White, Black, Blue Configuration Features Number of Positions : 4 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .34 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 15 M  [49.21 FT ] Product Type Features Cable Assembly (End B) : Receptacle Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Green
  • Jacket Material : PU
  • Wire Color (Base) : Brown, White, Black, Blue

Configuration Features


  • Number of Positions : 4

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .34

Housing Features


  • Housing Material : Polyurethane

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 15 M  [49.21 FT ]

Product Type Features


  • Cable Assembly (End B) : Receptacle
  • Cable Assembly Type : M12 Pigtail

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5000009423-SE
Product Name M8/M12 Cable Assemblies
Cable Length 49.21 ft (150 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon & Flat Cable - 1-1437357-9 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers